Status: | Unknown |
---|---|
Series: | E-Seal 560 Series |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
4,350
in stock
|
Buy Now | |
element14
from US$1.02
|
4,350
in stock
|
Buy Now | |
Farnell
from US$1.59
|
4,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.22
|
443
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now |
Product Range | E-Seal 560 Series |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | 2.5mm |
For Use With | 565 Series Pin Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 560-005-000-310?
Additional datasheets, footprints and schematics for 560-005-000-310 are listed on our Part Details page. You can also find images and similar parts to 560-005-000-310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 560-005-000-310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 560-005-000-310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 560-005-000-310 fall under?
The 560-005-000-310 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 560-005-000-310 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 560-005-000-310 you can contact the distributor directly for product support, shipping queries etc.
Is the 560-005-000-310 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 560-005-000-310 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 560-005-000-310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 560-005-000-310 often in real-time on the comparison pages.
What if I can't find stock of 560-005-000-310?
You can fill out our help required form which you can use to request a quote for 560-005-000-310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.