Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,030.71
|
No stock
|
Buy Now | |
TE Store
from US$6.70
|
17,667
in stock
|
Buy Now | |
TTI Europe
from US$8.17
|
22
in stock
|
Buy Now | |
Electro Enterprises
-
|
1,910
in stock
|
Buy Now | |
Newark Electronics
from US$750.29
|
-
|
Buy Now | |
element14
from US$1,161.46
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
55A1121-26-0/9-9 Cable Type: Spec 55 Operating Voltage: 600 VAC Wire & Cable Insulation Material: Modified Radiation Cross-linked ETFE Polymer Conductor Material: Tin-Coated Copper Wire Size: 26 AWG Spec 55 600 VAC Modified Radiation Cross-linked ETFE Polymer Tin-Coated Copper | General Purpose 2 Core Cable: Tin Coated Copper & 26 Awg | Part Number: 55A1121-26-0/9-9 | Internal Number: 113755-000 | Alias Number: 7-1190829-3 | 55A1121-26-0/9-9 Cable Type: Spec 55 Operating Voltage: 600 VAC Wire & Cable Insulation Material: Modified Radiation Cross-linked ETFE Polymer Conductor Material: Tin-Coated Copper Wire Size: 26 AWG Spec 55 600 VAC Modified Radiation Cross-linked ETFE Polymer Tin-Coated Copper | General Purpose 2 Core Cable: Tin Coated Copper & 26 Awg | Part# 55A1121-26-0/9-9 | TE Store |
55A1121-26-0/9-9 | TTI Europe |
Multipaired Cable/Wire Rohs Compliant: Yes |Raychem Te Connectivity 55A1121-26-0/9-9 | Newark Electronics |
High Performance Cable 2Conductors 26AWG 0.81mm Tin Plated Copper White 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 55A1121-26-0/9-9?
Additional datasheets, footprints and schematics for 55A1121-26-0/9-9 are listed on our Part Details page. You can also find images and similar parts to 55A1121-26-0/9-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55A1121-26-0/9-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55A1121-26-0/9-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55A1121-26-0/9-9 fall under?
The 55A1121-26-0/9-9 is listed under Cable, Wire & Cable Assemblies > Multipair Cable.
Can I view similar or alternative parts?
You can view similar parts to 55A1121-26-0/9-9 when available in the Multipair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55A1121-26-0/9-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 55A1121-26-0/9-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 55A1121-26-0/9-9 have stock available?
Authorised distributors including TE Store, TTI Europe, Electro Enterprises, Newark Electronics and element14 have stock available or on a lead time for 55A1121-26-0/9-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55A1121-26-0/9-9 often in real-time on the comparison pages.
What if I can't find stock of 55A1121-26-0/9-9?
You can fill out our help required form which you can use to request a quote for 55A1121-26-0/9-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.