Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.77
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.24mm² |
Reel Length (Imperial) | 328.084ft |
Reel Length (Metric) | 100m |
Jacket Colour | White |
No. of Max Strands x Strand Size | 19 x 36AWG |
Voltage Rating | 600VAC |
Jacket Material | ETFE |
Conductor Material | Tinned Copper |
External Diameter | 2.718mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
55A1121-24-2/6-9 | TTI Europe |
Wire | WireMasters |
Multipair, 1Pair, 100M, 24Awg, White | Newark Electronics |
MULTIPAIR, 1PAIR, 100M, 24AWG, WHITE | element14 |
High Performance Cable 2Conductors 24AWG 2.72mm Tin Plated Copper White 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 55A1121-24-2/6-9?
Additional datasheets, footprints and schematics for 55A1121-24-2/6-9 are listed on our Part Details page. You can also find images and similar parts to 55A1121-24-2/6-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55A1121-24-2/6-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55A1121-24-2/6-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55A1121-24-2/6-9 fall under?
The 55A1121-24-2/6-9 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 55A1121-24-2/6-9 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55A1121-24-2/6-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 55A1121-24-2/6-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55A1121-24-2/6-9 have stock available?
Authorised distributors including TTI Europe, WireMasters, Newark Electronics, element14 and Farnell have stock available or on a lead time for 55A1121-24-2/6-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55A1121-24-2/6-9 often in real-time on the comparison pages.
What if I can't find stock of 55A1121-24-2/6-9?
You can fill out our help required form which you can use to request a quote for 55A1121-24-2/6-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.