Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Multipaired Cable/Wire Rohs Compliant: Yes |Raychem Te Connectivity 55A0121-24-0/9 | Newark Electronics |
55A0121-24-0/9 | TTI Europe |
55A0121-24-0/9 Cable Type: Spec 55 Operating Voltage: 600 VAC Wire & Cable Insulation Material: Modified Radiation Cross-linked ETFE Polymer Conductor Material: Tin-Coated Copper Wire Size: 24 AWG Spec 55 600 VAC Modified Radiation Cross-linked ETFE Polymer Tin-Coated Copper | General Purpose 2 Core Cable: Tin Coated Copper & 24 Awg | Part Number: 55A0121-24-0/9 | Internal Number: 316038-004 | Alias Number: 2-1192392-3 | 55A0121-24-0/9 Cable Type: Spec 55 Operating Voltage: 600 VAC Wire & Cable Insulation Material: Modified Radiation Cross-linked ETFE Polymer Conductor Material: Tin-Coated Copper Wire Size: 24 AWG Spec 55 600 VAC Modified Radiation Cross-linked ETFE Polymer Tin-Coated Copper | General Purpose 2 Core Cable: Tin Coated Copper & 24 Awg | Part# 55A0121-24-0/9 | TE Store |
Where can I find additional details, specifications and documents for a 55A0121-24-0/9?
Additional datasheets, footprints and schematics for 55A0121-24-0/9 are listed on our Part Details page. You can also find images and similar parts to 55A0121-24-0/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55A0121-24-0/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55A0121-24-0/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55A0121-24-0/9 fall under?
The 55A0121-24-0/9 is listed under Cable, Wire & Cable Assemblies > Multipair Cable.
Can I view similar or alternative parts?
You can view similar parts to 55A0121-24-0/9 when available in the Multipair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55A0121-24-0/9 you can contact the distributor directly for product support, shipping queries etc.
Is the 55A0121-24-0/9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 55A0121-24-0/9 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, TE Store and Farnell have stock available or on a lead time for 55A0121-24-0/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55A0121-24-0/9 often in real-time on the comparison pages.
What if I can't find stock of 55A0121-24-0/9?
You can fill out our help required form which you can use to request a quote for 55A0121-24-0/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.