55A0121-22-2/6 Multipair Cable by TE Connectivity

MULTIPAIRED CABLE/WIRE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$348.02
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$222.18
-
Buy Now
Logo for element14
element14
from US$400.18
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$9.53
-
Buy Now
Logo for TE Store
TE Store
from US$0.84
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Multipaired Cable/Wire Rohs Compliant: Yes |Raychem Te Connectivity 55A0121-22-2/6 | Newark Electronics
55A0121-22-2/6 | TTI Europe
Special Order: 55A0121-22-2/6 Cable Type: Spec 55 Operating Voltage: 600 VAC Wire & Cable Insulation Material: Modified Radiation Cross-linked ETFE Polymer Conductor Material: Tin-Coated Copper Wire Size: 22 AWG Spec 55 600 VAC Modified Radiation Cross-linked ETFE Polymer Tin-Coated Copper | General Purpose 2 Core Cable: Tin Coated Copper & 22 Awg | Part Number: 55A0121-22-2/6 | Internal Number: 316003-000 | Alias Number: 9-1192390-5 | Special Order: 55A0121-22-2/6 Cable Type: Spec 55 Operating Voltage: 600 VAC Wire & Cable Insulation Material: Modified Radiation Cross-linked ETFE Polymer Conductor Material: Tin-Coated Copper Wire Size: 22 AWG Spec 55 600 VAC Modified Radiation Cross-linked ETFE Polymer Tin-Coated Copper | General Purpose 2 Core Cable: Tin Coated Copper & 22 Awg | Part# 55A0121-22-2/6 | TE Store
High Performance Cable 2Conductors 22AWG 2.18mm Tin Plated Copper Blue/Red 600VAC | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 55A0121-22-2/6?

Additional datasheets, footprints and schematics for 55A0121-22-2/6 are listed on our Part Details page. You can also find images and similar parts to 55A0121-22-2/6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 55A0121-22-2/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55A0121-22-2/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 55A0121-22-2/6 fall under?

The 55A0121-22-2/6 is listed under Cable, Wire & Cable Assemblies > Multipair Cable.

Can I view similar or alternative parts?

You can view similar parts to 55A0121-22-2/6 when available in the Multipair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 55A0121-22-2/6 you can contact the distributor directly for product support, shipping queries etc.

Is the 55A0121-22-2/6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 55A0121-22-2/6 have stock available?

Authorised distributors including Newark Electronics, element14, TTI Europe, TE Store and Farnell have stock available or on a lead time for 55A0121-22-2/6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 55A0121-22-2/6 often in real-time on the comparison pages.

What if I can't find stock of 55A0121-22-2/6?

You can fill out our help required form which you can use to request a quote for 55A0121-22-2/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay