55A0112-22-9 Accessories - Miscellaneous by TE Connectivity

55A0112-22-9

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Newark
Newark
from US$0.54
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.32
-
Buy Now
Logo for TE Store
TE Store
from US$0.61
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Alternative Descriptions

55A0112-22-9 |Raychem Te Connectivity 55A0112-22-9 | Newark Electronics
Special Order: 55A0112-22-9 Cable Type: Spec 55 Operating Voltage: 600 V Wire & Cable Insulation Material: Modified Radiation Cross-linked ETFE Polymer Conductor Material: Silver-Coated Copper Wire Size: 22 AWG Spec 55 600 V Modified Radiation Cross-linked ETFE Polymer Silver-Coated Copper | General Purpose Hookup Wire: Silver Coated Copper Wire & 22 Awg | Part Number: 55A0112-22-9 | Internal Number: 216052-000 | Alias Number: 9-1191564-7 | Special Order: 55A0112-22-9 Cable Type: Spec 55 Operating Voltage: 600 V Wire & Cable Insulation Material: Modified Radiation Cross-linked ETFE Polymer Conductor Material: Silver-Coated Copper Wire Size: 22 AWG Spec 55 600 V Modified Radiation Cross-linked ETFE Polymer Silver-Coated Copper | General Purpose Hookup Wire: Silver Coated Copper Wire & 22 Awg | Part# 55A0112-22-9 | TE Store
SMT-INDUCTOR 1812 68 UH 10%, | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 55A0112-22-9?

Additional datasheets, footprints and schematics for 55A0112-22-9 are listed on our Part Details page. You can also find images and similar parts to 55A0112-22-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 55A0112-22-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55A0112-22-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 55A0112-22-9 fall under?

The 55A0112-22-9 is listed under Electrical > Accessories - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to 55A0112-22-9 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 55A0112-22-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 55A0112-22-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 55A0112-22-9 have stock available?

Authorised distributors including Newark Electronics, TTI Europe, TE Store and Avnet Asia have stock available or on a lead time for 55A0112-22-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 55A0112-22-9 often in real-time on the comparison pages.

What if I can't find stock of 55A0112-22-9?

You can fill out our help required form which you can use to request a quote for 55A0112-22-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay