Status: | Unknown |
---|---|
Series: | Spec 55 Series |
RoHS: | Unknown |
Prices starting from US$0.75
Jacket Material | ETFE |
---|---|
Jacket Colour | White |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.2mm |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 1.27mm |
Approval Specification | - |
Product Range | Spec 55 Series |
SVHC | No SVHC (27-Jun-2018) |
Conductor Make-up | 19 / 0.2mm |
Outer Diameter | 1.27mm |
Voltage Rating VAC | 600V |
Wire Size | 20AWG |
Wire, white | WireMasters |
55A0111-20-9 | TTI Europe |
Hook-Up Wire, 20Awg, White, 328Ft | Newark Electronics |
WIRE, ETFE, 20AWG, WHITE, 100M | element14 |
White single wall equipment wire,20awg | RS |
Where can I find additional details, specifications and documents for a 55A0111-20-9?
Additional datasheets, footprints and schematics for 55A0111-20-9 are listed on our Part Details page. You can also find images and similar parts to 55A0111-20-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55A0111-20-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55A0111-20-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55A0111-20-9 fall under?
The 55A0111-20-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 55A0111-20-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55A0111-20-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 55A0111-20-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55A0111-20-9 have stock available?
Authorised distributors including WireMasters, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 55A0111-20-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55A0111-20-9 often in real-time on the comparison pages.
What if I can't find stock of 55A0111-20-9?
You can fill out our help required form which you can use to request a quote for 55A0111-20-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.