Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .327369in, 8.33mm |
Barrel Inside Diameter | 18.5mm, .7283in |
Overall Length | 79mm, 3.1047in |
Wire Size | 0000AWG, 110.94mm², 214928CMA |
Wire Insulation Diameter (Max) | 17.27mm, .68in |
Wire Insulation Diameter | 14.99 – 17.27mm, .59 – .68in |
Tongue Thickness | 4.5mm, .177in, .17685in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Box |
Insulated | No |
Wire/Cable Type | Aluminum, Copper |
Stud Size | 1/2, M8 |
Support Style | Insulation Support |
Sealable | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Term,copalum R 4/0A 3/0C 5/16 Rohs Compliant: Yes |Amp Te Connectivity 55995-2 | Newark Electronics |
Lug Terminal Ring Tongue 4/0AWG Crimp Closed Barrel Straight Box | Avnet America |
Where can I find additional details, specifications and documents for a 55995-2?
Additional datasheets, footprints and schematics for 55995-2 are listed on our Part Details page. You can also find images and similar parts to 55995-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55995-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55995-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55995-2 fall under?
The 55995-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55995-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55995-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55995-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55995-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 55995-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55995-2 often in real-time on the comparison pages.
What if I can't find stock of 55995-2?
You can fill out our help required form which you can use to request a quote for 55995-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.