Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Stud Diameter | .328in, 8.33mm |
Wire Size | 67 – 70mm², 00AWG, 119500 – 150500CMA |
Overall Length | 63.5mm, 2.49555in |
Barrel Inside Diameter | .513in, 13.03mm |
Tongue Thickness | 2.79mm, .109647in, .11in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Stud Size | 5/16, M8 |
Insulated | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 55992-1?
Additional datasheets, footprints and schematics for 55992-1 are listed on our Part Details page. You can also find images and similar parts to 55992-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55992-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55992-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55992-1 fall under?
The 55992-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55992-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55992-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55992-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55992-1 have stock available?
There is no stock from authorised distributors for 55992-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55992-1 often in real-time on the comparison pages.
What if I can't find stock of 55992-1?
You can fill out our help required form which you can use to request a quote for 55992-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.