Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Transitional |
---|---|
Weight per Piece | 16.708g |
Splice Material | Copper |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Wire Size | 6AWG, 13.8mm², 26818CMA |
Comment | Transitional splice test amperage is for aluminum wire |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | Yes |
Splice Type | Butt Splice |
Serrated | No |
Wire/Cable Type | Aluminum, Copper |
Product Type | Splice |
Splice,copalum Trans 6Al 6Cu Rohs Compliant: Yes |Amp Te Connectivity 55984-1 | Newark Electronics |
6 AWG CRIMP COPALUM CONN SPLICE | Future Electronics |
Splice Terminal 6AWG 46.74mm | Avnet America |
SPLICE, COPALUM TRANS 6AL 6CU | TE Connectivity 55984-1 | RS Americas |
Terminals SPLICE COPALUM TRANS 6AL 6CU | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 55984-1?
Additional datasheets, footprints and schematics for 55984-1 are listed on our Part Details page. You can also find images and similar parts to 55984-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55984-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55984-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55984-1 fall under?
The 55984-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 55984-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55984-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55984-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55984-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 55984-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55984-1 often in real-time on the comparison pages.
What if I can't find stock of 55984-1?
You can fill out our help required form which you can use to request a quote for 55984-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.