Status: | Unknown |
---|---|
Series: | 5595 Series |
RoHS: | Unknown |
Thickness | 2mm |
---|---|
Conductive Material | Filled Silicone Polymer |
Thermal Conductivity | 1.6W/m.K |
Thermal Impedance | - |
Volume Resistivity | 10ohm-cm |
External Length | 300mm |
External Width | 210mm |
Product Range | 5595 Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
5595 Thermal Pad 210Mm X 300Mm 2Mm Sheet | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5595?
Additional datasheets, footprints and schematics for 5595 are listed on our Part Details page. You can also find images and similar parts to 5595 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5595 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5595 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5595 fall under?
The 5595 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to 5595 when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5595 you can contact the distributor directly for product support, shipping queries etc.
Is the 5595 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5595 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 5595.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5595 often in real-time on the comparison pages.
What if I can't find stock of 5595?
You can fill out our help required form which you can use to request a quote for 5595 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.