Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
432
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
25,000
in stock
|
Buy Now | |
element14
from US$0.84
|
432
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
14
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
Molex SlimStack BTB Plug 0.40mm J-Bend Series 0.20um Gold 1.50 or 1.80mm Mated Height 3.40 or 4.20mm Mated Width 10CKT | Distrelec |
CONN, STACKING, HEADER, 10POS, 2ROW | element14 |
Conn, Stacking, Header, 10Pos, 2Row | Newark Electronics |
Conn Board to Board PL 10 POS 0.4mm Solder ST SMD Embossed T/R | Avnet America |
0.4 B-TO-B PLUG ASSY EMBSTP PKG | Molex Incorporated 55909-9872 | RS Americas |
SLIMSTACK BOARD-TO-BOARD | TTI Europe |
Where can I find additional details, specifications and documents for a 55909-9872?
Additional datasheets, footprints and schematics for 55909-9872 are listed on our Part Details page. You can also find images and similar parts to 55909-9872 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55909-9872 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55909-9872 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55909-9872 fall under?
The 55909-9872 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 55909-9872 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55909-9872 you can contact the distributor directly for product support, shipping queries etc.
Is the 55909-9872 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55909-9872 have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 55909-9872.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55909-9872 often in real-time on the comparison pages.
What if I can't find stock of 55909-9872?
You can fill out our help required form which you can use to request a quote for 55909-9872 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.