Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1194411-1,
558823-000 |
Prices starting from US$14.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.28
|
No stock
|
Buy Now | |
Heilind Electronics
from US$14.19
|
180
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.19
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$22.30
|
-
|
Buy Now | |
Avnet America
from US$14.64
|
-
|
Buy Now | |
Distrelec
from US$23.24
|
-
|
Buy Now | |
Sager
from US$16.93
|
-
|
Buy Now |
Adhesive Pre-Coat | Yes |
---|---|
Material Systems Code | 10 |
Material | Polyolefin Flexible Modified |
Material Code | 4 |
Lipped | Yes |
Wire/Cable Outside Diameter | 10 mm, 11 mm, .3 in, .35 in, .31 in, .43 in, .433 in, .276 in, .39 in, 8 mm, 7 mm, 9 mm |
Cable Diameter Range | 6.4 – 15in, 6.4 – 14mm |
Approved Standards | SAE AS I 81765/1, Type II, UL 224, File E85381 |
Zugelassene Standards | SAE AS I 81765/1, Type II, UL 224, File E85381 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Type | High Performance Pre-Coat Adhesive |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Molded Boot, Circular | Heilind Electronics |
Heat Shrink Cable Boots & End Caps 202D211-4/86-0 |Raychem Te Connectivity 558823-000 | Newark Electronics |
Connector Accessories Molded Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps HS BOOT | Sager |
Where can I find additional details, specifications and documents for a 558823-000?
Additional datasheets, footprints and schematics for 558823-000 are listed on our Part Details page. You can also find images and similar parts to 558823-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 558823-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 558823-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 558823-000 fall under?
The 558823-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 558823-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 558823-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 558823-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 558823-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 558823-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 558823-000 often in real-time on the comparison pages.
What if I can't find stock of 558823-000?
You can fill out our help required form which you can use to request a quote for 558823-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.