Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 4.17mm, .164in, .163881in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Wire Insulation Diameter | .24in, 6.096mm |
Wire Insulation Diameter (Max) | .24in, 6.096mm |
Overall Length | 1.4053in, 35.76mm |
Tongue Thickness | .042in, 1.07mm |
Voltage (Max) | 600V, 1000V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M4, #8 |
Shape Description | RING-088 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 125°C, 257°F |
Ring Tongue Terminal 10-12AWG 35.76mm 9.39mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tape Type | Corrosion Protection |
---|---|
Adhesive Type | Pressure Sensitive Acrylic Adhesive |
Tape Colour | Transparent |
Total Tape Thickness | 14.2 mil (0.36 mm) |
Roll Length - Imperial | 5yard |
RoHS Compliant | Yes |
Tape, 4.57M X 127Mm, Clear, Pur | Newark Electronics |
Where can I find additional details, specifications and documents for a 55856-1?
Additional datasheets, footprints and schematics for 55856-1 are listed on our Part Details page. You can also find images and similar parts to 55856-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55856-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55856-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55856-1 fall under?
The 55856-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55856-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55856-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55856-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55856-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 55856-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55856-1 often in real-time on the comparison pages.
What if I can't find stock of 55856-1?
You can fill out our help required form which you can use to request a quote for 55856-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.