Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 2 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 6.73mm, .264489in |
Wire Size | 35mm², 67872CMA, 2AWG |
Tongue Thickness | 2.36mm, .093in |
Overall Length | 83.06mm, 3.2642in |
Wire Insulation Diameter | .34 – .38in, 8.64 – 9.65mm |
Barrel Inside Diameter | .4299in, 10.92mm |
Wire Insulation Diameter (Max) | .38in, 9.65mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Carton |
Packaging Quantity | 25 |
Wire/Cable Type | Copper, Aluminum |
Support Style | Insulation Support |
Insulated | No |
Stud Size | M6 |
Sealable | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | -55 – 150°C, -85 – 347°F |
Term,copalum R 2A 4C (2)1/4 Rohs Compliant: Yes |Amp Te Connectivity 55835-1 | Newark Electronics |
Splices Terminal 2AWG Tin | Avnet America |
Terminals TERM COPALUM R 2A 4C (2)1/4 | Sager |
Where can I find additional details, specifications and documents for a 55835-1?
Additional datasheets, footprints and schematics for 55835-1 are listed on our Part Details page. You can also find images and similar parts to 55835-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55835-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55835-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55835-1 fall under?
The 55835-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55835-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55835-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55835-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55835-1 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 55835-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55835-1 often in real-time on the comparison pages.
What if I can't find stock of 55835-1?
You can fill out our help required form which you can use to request a quote for 55835-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.