Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.35
|
3,670
in stock
|
Buy Now | |
Rapid Electronics
from US$2.08
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
8,000
in stock
|
Buy Now | |
TE Store
from US$1.74
|
3,874
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated, Tin |
---|---|
Insulation Sleeve Material | Polyolefin |
Color | Blue |
Weight per Piece | 1.149g |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | 4.83mm, .19in |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Product Type | Splice |
Sealable | Yes |
Serrated | No |
Splice Type | Butt Splice |
Terminals 16-14 PRE-INSUL SEALED SPLICE | Rapid Electronics |
16-14 PRE-INSUL SEALED SPLICE Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: Yes Compatible Insulation Diameter Range: .19 in Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 55825-1 | Internal Number: 55825-1 | TE Connectivity | TE Store |
Butt Splice, 14Awg-16Awg, Blue | Newark Electronics |
Splice Terminal 14-16AWG 40.79mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | - |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Material | PO (Polyolefin) |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 55825-1?
Additional datasheets, footprints and schematics for 55825-1 are listed on our Part Details page. You can also find images and similar parts to 55825-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55825-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55825-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55825-1 fall under?
The 55825-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 55825-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55825-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55825-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55825-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 55825-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55825-1 often in real-time on the comparison pages.
What if I can't find stock of 55825-1?
You can fill out our help required form which you can use to request a quote for 55825-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.