Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0055824-1,
663902-000 |
Prices starting from US$1.23
Insulation Sleeve Material | Polyolefin |
---|---|
Splice Material | Copper |
Weight per Piece | 1.016g |
Plating Material | Unplated, Tin |
Color | Red |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 509 – 1900CMA, 22 – 18AWG, .3 – .9mm² |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Splice |
Support Style | Insulation Support |
Serrated | No |
Sealable | Yes |
Splice Type | Butt Splice |
Insulated | Yes |
22-18 PRE-INSUL SEALED SPLICE Splice Type: Butt Splice Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Sealable: Yes Compatible Insulation Diameter Range: .17 in Butt Splice 22 – 18 AWG .3 – .9 mm² | Electrical Wire Splice | Part Number: 55824-1 | Internal Number: 55824-1 | Alias Number: 663902-000 | TE Connectivity | TE Store |
Terminal, Butt Splice, Bs, Red | Newark Electronics |
22-18 AWG Red Copper Pre-Insulated Sealed Butt Splice Connector | Future Electronics |
Splice Terminal 18-22AWG 40.79mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | - |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Insulator Material | PO (Polyolefin) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 55824-1?
Additional datasheets, footprints and schematics for 55824-1 are listed on our Part Details page. You can also find images and similar parts to 55824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55824-1 fall under?
The 55824-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 55824-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55824-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 55824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55824-1 often in real-time on the comparison pages.
What if I can't find stock of 55824-1?
You can fill out our help required form which you can use to request a quote for 55824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.