Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.88
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Pointer |
Knob Diameter | 20.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Dial Marking | Y |
External Length / Height | 17.3mm |
Height | 17.3mm |
Knob / Dial - Diameter Metric | 20.5mm |
Knob / Dial Height - Metric | 17.3mm |
Material | Aluminium |
Knob, Wing, Aluminium | Newark Electronics |
KNOB, WING, ALUMINIUM | element14 |
Mentor 5582.6611 Aluminium Wing Knob With Setscrew - Silver - 20.5mm | Rapid Electronics |
Blank with protective lacquering | Conrad |
Mentor Rotary Knob 20.5mm Aluminium Aluminium Black Indication Line | Distrelec |
Where can I find additional details, specifications and documents for a 5582.6611?
Additional datasheets, footprints and schematics for 5582.6611 are listed on our Part Details page. You can also find images and similar parts to 5582.6611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5582.6611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5582.6611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5582.6611 fall under?
The 5582.6611 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 5582.6611 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5582.6611 you can contact the distributor directly for product support, shipping queries etc.
Is the 5582.6611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5582.6611 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Conrad have stock available or on a lead time for 5582.6611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5582.6611 often in real-time on the comparison pages.
What if I can't find stock of 5582.6611?
You can fill out our help required form which you can use to request a quote for 5582.6611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.