Status: | Unknown |
---|---|
Series: | WaCLUG Series |
RoHS: | Unknown |
Product Range | WaCLUG Series |
---|---|
Termination | Screw |
Wire Size AWG Max | - |
Conductor Area CSA | 50mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2019) |
Terminal, Compression Lug, M8 | Newark Electronics |
TERMINAL, COMPRESSION LUG, M8 | element14 |
WA-CLUG Series Tin Plated Tubular Ring Terminal, M8 Stud Size, 50mm2 to 50mm2 | Wurth Electronics 5580850 | RS Americas |
Tubular cable lug terminal, M8, 50mm sq | RS |
Where can I find additional details, specifications and documents for a 5580850?
Additional datasheets, footprints and schematics for 5580850 are listed on our Part Details page. You can also find images and similar parts to 5580850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5580850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5580850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5580850 fall under?
The 5580850 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 5580850 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5580850 you can contact the distributor directly for product support, shipping queries etc.
Is the 5580850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5580850 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 5580850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5580850 often in real-time on the comparison pages.
What if I can't find stock of 5580850?
You can fill out our help required form which you can use to request a quote for 5580850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.