Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5580664002,
6-1194406-5 |
Flexibility | Flexible |
---|---|
Color | Black |
Material Systems Code | 30 |
Fluid Type | Chemicals/Solvents, Lubricating Oil, Diesel Fuel, Aviation Fuel, De-Icing Fluid, Unleaded Gasoline |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoroelastomer |
Recovered Inside Diameter (Max) | .4375in, 11.12mm |
Recovered Wall Thickness (Nominal) | 1.14mm, .045in |
Expanded Inside Diameter (Min) | .875in, 22.23mm |
Size Range | .438 – .875in, 11.12 – 22.23mm |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 175°C |
Flammability | Highly Flame-Retardant |
Resistant To | Fluids |
Recovery Temperature | 175°C |
Operating Temperature Range | -75 – 150°C |
Heat Shrink Tubing & Sleeves VPB-7/8-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5580664002?
Additional datasheets, footprints and schematics for 5580664002 are listed on our Part Details page. You can also find images and similar parts to 5580664002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5580664002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5580664002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5580664002 fall under?
The 5580664002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5580664002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5580664002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5580664002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5580664002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5580664002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5580664002 often in real-time on the comparison pages.
What if I can't find stock of 5580664002?
You can fill out our help required form which you can use to request a quote for 5580664002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.