Status: | Unknown |
---|---|
Series: | WaCLUG Series |
RoHS: | Unknown |
Product Range | WaCLUG Series |
---|---|
Termination | Screw |
Wire Size AWG Max | - |
Conductor Area CSA | 16mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2019) |
Tubular cable lug terminal, M5, 16mm sq | RS |
WA-CLUG Series Tin Plated Tubular Ring Terminal, M5 Stud Size, 16mm2 to 16mm2 | Wurth Electronics 5580516 | RS Americas |
Terminal, Compression Lug, M5 | Newark Electronics |
TERMINAL, COMPRESSION LUG, M5 | element14 |
Where can I find additional details, specifications and documents for a 5580516?
Additional datasheets, footprints and schematics for 5580516 are listed on our Part Details page. You can also find images and similar parts to 5580516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5580516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5580516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5580516 fall under?
The 5580516 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 5580516 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5580516 you can contact the distributor directly for product support, shipping queries etc.
Is the 5580516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5580516 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5580516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5580516 often in real-time on the comparison pages.
What if I can't find stock of 5580516?
You can fill out our help required form which you can use to request a quote for 5580516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.