Status: | Unknown |
---|---|
Series: | WaCLUG Series |
RoHS: | Unknown |
Product Range | WaCLUG Series |
---|---|
Termination | Screw |
Wire Size AWG Max | - |
Conductor Area CSA | 1.5mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M3 |
Stud Size - Imperial | #5 |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2019) |
Terminal, Compression Lug, M3 | Newark Electronics |
TERMINAL, COMPRESSION LUG, M3 | element14 |
Tubular cable lug terminal, M3, 1.5mm sq | RS |
WA-CLUG Series Tin Plated Tubular Ring Terminal, M3 Stud Size, 1.5mm2 to 1.5mm | Wurth Electronics 55803015 | RS Americas |
Where can I find additional details, specifications and documents for a 55803015?
Additional datasheets, footprints and schematics for 55803015 are listed on our Part Details page. You can also find images and similar parts to 55803015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55803015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55803015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55803015 fall under?
The 55803015 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 55803015 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55803015 you can contact the distributor directly for product support, shipping queries etc.
Is the 55803015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55803015 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 55803015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55803015 often in real-time on the comparison pages.
What if I can't find stock of 55803015?
You can fill out our help required form which you can use to request a quote for 55803015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.