Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Offset |
Stud Diameter | .163488in, 4.16mm, .164in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Tongue Thickness | .039in, .99mm |
Barrel Inside Diameter | .129in, 3.277mm |
Overall Length | 1.3314in, 33.88mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Carton |
Packaging Quantity | 800 |
Shape Description | RING-051 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLISTRAND 12-10 8 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Rectangular Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 55799-1 | Internal Number: 55799-1 | TE Connectivity | TE Store |
Terminal,solistrand 12-10 8 |Amp Te Connectivity 55799-1 | Newark Electronics |
Rectangular Tongue Terminal 10-12AWG 33.88mm 10.16mm Tin Loose Piece | Avnet America |
Terminal, inal, Solistrand 12-10 8 | TE Connectivity 55799-1 | RS Americas |
Where can I find additional details, specifications and documents for a 55799-1?
Additional datasheets, footprints and schematics for 55799-1 are listed on our Part Details page. You can also find images and similar parts to 55799-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55799-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55799-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55799-1 fall under?
The 55799-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55799-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55799-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55799-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55799-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 55799-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55799-1 often in real-time on the comparison pages.
What if I can't find stock of 55799-1?
You can fill out our help required form which you can use to request a quote for 55799-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.