Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
557386-000,
4-1199550-9 |
Number of Serrations | 0 |
---|---|
Overall Length | .72in, 18.25mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Splice Type | Sealing Sleeve |
Sealable | Yes |
Product Type | Sealing Sleeve |
Serrated | No |
Operating Temperature Range | -55 – 175°C, -67 – 347°F |
Cable Accessories Sealing Sleeve | Avnet America |
Solder Sleeves, D-438-0103 | TE Connectivity 557386-000 | RS Americas |
Heat Shrink Tubing & Sleeves D-438-0103 | Sager |
Where can I find additional details, specifications and documents for a 557386-000?
Additional datasheets, footprints and schematics for 557386-000 are listed on our Part Details page. You can also find images and similar parts to 557386-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 557386-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 557386-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 557386-000 fall under?
The 557386-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 557386-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 557386-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 557386-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 557386-000 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 557386-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 557386-000 often in real-time on the comparison pages.
What if I can't find stock of 557386-000?
You can fill out our help required form which you can use to request a quote for 557386-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.