Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mezzanine Connector Type | Header |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 9Rows |
No. of Contacts | 81Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Gender | Header |
RoHS Compliant | Yes |
81 Position BGA Plug,4mm height | Rutronik |
Conn, Stacking, Header, 81Pos, 9Row | Newark Electronics |
Conn Board to Board PL 81 POS 1.27mm Solder ST Thru-Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a 55714-002LF?
Additional datasheets, footprints and schematics for 55714-002LF are listed on our Part Details page. You can also find images and similar parts to 55714-002LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55714-002LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55714-002LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55714-002LF fall under?
The 55714-002LF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 55714-002LF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55714-002LF you can contact the distributor directly for product support, shipping queries etc.
Is the 55714-002LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 55714-002LF have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 55714-002LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55714-002LF often in real-time on the comparison pages.
What if I can't find stock of 55714-002LF?
You can fill out our help required form which you can use to request a quote for 55714-002LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.