Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CA6184-000 |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
201,613
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
201,613
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
201,613
in stock
|
Buy Now | |
Distrelec
from US$1.32
|
201,613
in stock
|
Buy Now | |
Farnell
from US$1.16
|
159,950
in stock
|
Buy Now | |
TE Store
from US$1.65
|
15,160
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.76
|
-
|
Buy Now | |
element14
from US$1.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Contact Density | Standard |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle |
Keyed | No |
Port Configuration | Single Port |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | .65in, 16.5mm |
コネクタの高さ | 16.5mm |
PCB Tail Length | 3.18mm, .125in |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Top |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Shielded | No |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray, Package |
Packaging Method | Box & Tray, Tray, Package |
Packaging Quantity | 176 |
Connector System | Cable-to-Board, Cable-to-Panel |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ11 |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | None |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Connectors/Ethernet Connectors Mj Rohs Compliant: Yes |Amp Te Connectivity 5569984-2 | Newark Electronics |
Modular Connectors / Ethernet Connectors MJ | Rapid Electronics |
TE Connectivity - AMP ModConn MJ TE 6P HTN | Distrelec |
RJ11 CONNECTOR, JACK, 6P2C, 1PORT, CAT3 | Farnell |
MJ,TE,6P,HTN Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj11 Connector | Part Number: 5569984-2 | Internal Number: 5569984-2 | Alias Number: CA6184-000 | TE Connectivity | TE Store |
Mod Jack RJ11 Cat 3 Top Entry PCB Mount | RS |
RJ11 Series 6 Pos 1x1 16.50mm Height 3.18mm Tail Length Through Hole Mod Jack | Future Electronics |
MJ TE 6P HTN | Avnet America |
MJ, TE,6P, HTN, RJ11 Connectors | TE Connectivity 5569984-2 | RS Americas |
MOD CONNECTOR, RJ11, R/A JACK, 6P6C, TH | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5569984-2?
Additional datasheets, footprints and schematics for 5569984-2 are listed on our Part Details page. You can also find images and similar parts to 5569984-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5569984-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5569984-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5569984-2 fall under?
The 5569984-2 is listed under Connectors > Modular Jacks & Plugs > RJ11 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5569984-2 when available in the RJ11 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5569984-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5569984-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5569984-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5569984-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5569984-2 often in real-time on the comparison pages.
What if I can't find stock of 5569984-2?
You can fill out our help required form which you can use to request a quote for 5569984-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.