Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 407499243 |
Prices starting from US$6.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.52
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$6.32
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$7.96
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$8.91
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$9.05
|
-
|
Buy Now | |
Avnet America
from US$8.24
|
-
|
Buy Now | |
TTI Europe
from US$6.42
|
-
|
Buy Now | |
TE Store
from US$13.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Design | Dual Beam |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 3.81µm, 150µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 35A |
PCB Thickness (Recommended) | .062 – .125in, 1.57 – 3.18mm |
Length | 69.088mm, 2.72in |
Width | .76in, 19.3mm |
Height | 12.7mm, .5in |
Wire Size | 6 – 20AWG |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline (Pitch) | 11.18mm, .44in |
VDE Tested | No |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
PCB Mount Retention Type | Mounting Ears |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Header |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Contact Type | Pin/Socket |
Sealable | No |
Housing Type | Receptacle |
Wire Type | Stranded |
Termination Post & Tail Length | .1929in, 4.9mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | 32 – 221°F, 0 – 105°C |
TE Connectivity - AMP PWR CONN RCPT ASYVRTAMPINRGY WTB4P | Distrelec |
4 Position 11.18 mm Vertical AMPINNERGY Connector | Future Electronics |
RCPT ASY,VRT,AMPINRGY WTB,4POS | Heilind Electronics |
Power To The Board Rcpt Asy Vrt Wtb 4 Pos |Amp Te Connectivity 556881-4 | Newark Electronics |
Conn Power F 4 POS 11.18mm Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
Special Order: RCPT ASY,VRT,AMPINRGY WTB,4POS Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 11.18 mm Connector Assembly Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 556881-4 | Internal Number: 556881-4 | Alias Number: 407499243 | 11.18 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | AMP |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 11.18mm |
Gender | Receptacle |
Contact Gender | Pin Socket |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 556881-4?
Additional datasheets, footprints and schematics for 556881-4 are listed on our Part Details page. You can also find images and similar parts to 556881-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 556881-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 556881-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 556881-4 fall under?
The 556881-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 556881-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 556881-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 556881-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 556881-4 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Future Electronics, Heilind Electronics and Newark Electronics have stock available or on a lead time for 556881-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 556881-4 often in real-time on the comparison pages.
What if I can't find stock of 556881-4?
You can fill out our help required form which you can use to request a quote for 556881-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.