Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 7 |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Base Material | Copper Alloy |
Contact Design | Dual Beam |
Contact Mating Area Plating Thickness | 3.81µm, 150µin |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 35A |
Length | 4.04in, 102.54mm |
Width | 19.3mm, .76in |
PCB Thickness (Recommended) | .062 – .125in, 1.57 – 3.18mm |
Wire Size | 6 – 20AWG |
Height | .5in, 12.7mm |
Operating Voltage | 600VAC |
Housing Color | Black |
Centerline (Pitch) | .44in, 11.18mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyphenylene Sulfide (PPS) |
Agency/Standard | UL, CSA |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Circuit Application | Power |
For Use With | Header |
Packaging Method | Box |
Packaging Quantity | 100 |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Product Type | Connector Assembly |
Contact Type | Pin/Socket |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Type | Stranded |
Termination Post & Tail Length | .1929in, 4.9mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | 32 – 221°F, 0 – 105°C |
Rcpt Asy,vrt,ampinrgy Wtb,7Pos Rohs Compliant: Yes |Amp Te Connectivity 556881-7 | Newark Electronics |
Conn Power F 7 POS 11.18mm Solder ST Thru-Hole 14 Terminal 1 Port | Avnet America |
Special Order: RCPT ASY,VRT,AMPINRGY WTB,7POS Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 11.18 mm Connector Assembly Receptacle Wire-to-Board 7 | Rectangular Power Connector | Part Number: 556881-7 | Internal Number: 556881-7 | 11.18 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 556881-7?
Additional datasheets, footprints and schematics for 556881-7 are listed on our Part Details page. You can also find images and similar parts to 556881-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 556881-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 556881-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 556881-7 fall under?
The 556881-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 556881-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 556881-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 556881-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 556881-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 556881-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 556881-7 often in real-time on the comparison pages.
What if I can't find stock of 556881-7?
You can fill out our help required form which you can use to request a quote for 556881-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.