Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1369013 |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.68
|
784
in stock
|
Buy Now | |
TTI Europe
from US$4.27
|
2,400
in stock
|
Buy Now | |
TE Store
from US$6.59
|
854
in stock
|
Buy Now | |
element14
from US$3.74
|
784
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
141
in stock
|
Buy Now | |
Heilind Electronics
from US$4.24
|
69
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.24
|
21
in stock
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
RS Americas
from US$4.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 35A |
Width | 36.58mm, 1.44in |
Length | 1.2in, 30.48mm |
Accepts Wire Insulation Diameter Range | 1.016 – 25.908mm, .04 – 1.02in |
Height | 9.4mm, .37in |
Wire Size | 1600.53 – 12066.13CMA, .811 – 6.11mm², 18 – 10AWG |
Operating Voltage | 600VAC |
Centerline (Pitch) | 11.18mm, .44in |
Housing Material | Polycarbonate |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | No |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR 7189 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Loose Piece |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Operating Temperature Range | 0 – 105°C, 32 – 221°F |
PLUG HSG,AMPINNERGY WTB,2 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 11.18 mm Housing Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 556879-2 | Internal Number: 556879-2 | Alias Number: 1369013 | 11.18 mm | TE Connectivity | TE Store |
CONNECTOR HOUSING, PLUG, 2POS, 11.18MM | element14 |
Plug And Socket Connector Housing | Newark Electronics |
PLUG HSG,AMPINNERGY WTB,2 POS | Heilind Electronics |
Conn Housing PL 2 POS Crimp ST | Avnet America |
PLUG HSG, AMPINNERGY WTB,2 POS | TE Connectivity 556879-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPINNERGY Series |
RoHS: | Unknown |
Product Range | AMPINNERGY Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
Pitch Spacing | 11.18mm |
For Use With | AMPINNERGY Connectors |
Colour | Black |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 556879-2?
Additional datasheets, footprints and schematics for 556879-2 are listed on our Part Details page. You can also find images and similar parts to 556879-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 556879-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 556879-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 556879-2 fall under?
The 556879-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 556879-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 556879-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 556879-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 556879-2 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 556879-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 556879-2 often in real-time on the comparison pages.
What if I can't find stock of 556879-2?
You can fill out our help required form which you can use to request a quote for 556879-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.