Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.85
|
388
in stock
|
Buy Now | |
Powell Electronics
from US$0.94
|
31,200
in stock
|
Buy Now | |
TE Store
from US$1.92
|
3,042
in stock
|
Buy Now | |
RS Americas
from US$1.36
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$0.81
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .045in, 1.14mm |
Overall Length | 46.89mm, 1.846in |
Wire Insulation Diameter | .45in, 11.43mm |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter (Max) | 11.43mm, .45in |
Wire Size | 10.54 – 16.77mm², 20800 – 33100CMA, 6AWG |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4, M6 |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-057 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R PG 6 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.54 – 16.77 mm² Wire Size: 20800 – 33100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 6 AWG 10.54 – 16.77 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 55679-2 | Internal Number: 55679-2 | TE Connectivity | TE Store |
Terminal R Pg 6 1/4 Rohs Compliant: Yes |Amp Te Connectivity 55679-2 | Newark Electronics |
Ring Tongue Terminal 6AWG 46.89mm Tin Tape Mounted | Avnet America |
Where can I find additional details, specifications and documents for a 55679-2?
Additional datasheets, footprints and schematics for 55679-2 are listed on our Part Details page. You can also find images and similar parts to 55679-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55679-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55679-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55679-2 fall under?
The 55679-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55679-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55679-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55679-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55679-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, RS, RS Americas and Newark Electronics have stock available or on a lead time for 55679-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55679-2 often in real-time on the comparison pages.
What if I can't find stock of 55679-2?
You can fill out our help required form which you can use to request a quote for 55679-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.