Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Plating Material | Tin-Lead |
Terminal Design | Formed |
Contact Termination Area Plating | Tin-Lead |
Contact Current Rating (Max) | 25A |
Contact Termination Area Plating Finish | Bright |
Overall Length | .5in, 12.7mm |
Plating Thickness | 150µin |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .1251in |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon - GF |
Connector Mounting Type | Board Mount |
Screw Size | 6-32 |
Circuit Application | Power |
For Use With | Connector |
Packaging | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Power Tap |
Footprint | 7.62 x 2.54mm, .3 x .1in |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Contact Termination Base Material | Copper Alloy |
Termination Method to Wire & Cable | Tap Screw |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
10 Power Tap Assy .100 Rohs Compliant: No |Amp Te Connectivity 55673-2 | Newark Electronics |
Conn Power Tap M 1 POS Press Fit ST Thru-Hole 10 Terminal 1 Port | Avnet America |
Special Order: 10 POWER TAP ASSY .100 Power Terminal Type: Power Tap Product Terminates To: Printed Circuit Board Number of Positions: 10 Contact Current Rating (Max): 25 A Centerline (Pitch): 2.54 mm Power Tap Printed Circuit Board 10 25 A | Power Terminal | Part Number: 55673-2 | Internal Number: 55673-2 | 2.54 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 55673-2?
Additional datasheets, footprints and schematics for 55673-2 are listed on our Part Details page. You can also find images and similar parts to 55673-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55673-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55673-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55673-2 fall under?
The 55673-2 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 55673-2 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55673-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55673-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55673-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 55673-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55673-2 often in real-time on the comparison pages.
What if I can't find stock of 55673-2?
You can fill out our help required form which you can use to request a quote for 55673-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.