Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1310314 |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.03
|
No stock
|
Buy Now | |
TE Store
from US$3.51
|
6,844
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
858
in stock
|
Buy Now | |
element14
from US$1.63
|
858
in stock
|
Buy Now | |
Farnell
from US$1.95
|
858
in stock
|
Buy Now | |
RS Americas
from US$1.76
|
501
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
Avnet Asia
from US$1.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Terminal Angle | 90° |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .36in, 9.14mm |
Wire Insulation Diameter | .36in, 9.14mm |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 6.64 – 10.54mm², 13100 – 20880CMA, 8AWG |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-046 |
Support Style | Insulation Support |
Stud Size | #10 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL R 90 DEG PG 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.54 mm² Wire Size: 13100 – 20880 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.54 mm² 13100 – 20880 CMA | Ring Terminal | Part Number: 55654-1 | Internal Number: 55654-1 | Alias Number: 1310314 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP, RED | element14 |
Terminal, Ring Tongue, Copper, 8 AWG, Stud Sz. 10, Tin, Vinyl, Red | TE Connectivity 55654-1 | RS Americas |
Ring Terminal 8AWG Plasti-Grip | RS |
Ring Tongue Terminal 8AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 55654-1?
Additional datasheets, footprints and schematics for 55654-1 are listed on our Part Details page. You can also find images and similar parts to 55654-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55654-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55654-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55654-1 fall under?
The 55654-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55654-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55654-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55654-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55654-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 55654-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55654-1 often in real-time on the comparison pages.
What if I can't find stock of 55654-1?
You can fill out our help required form which you can use to request a quote for 55654-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.