Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.99
|
879
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
879
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
879
in stock
|
Buy Now | |
TE Store
from US$2.09
|
432
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .039in, .99mm |
Wire Size | 13100 – 20800CMA, 6.64 – 10.54mm², 8AWG |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter (Max) | .36in, 9.14mm |
Overall Length | 1.561in, 39.649mm |
Wire Insulation Diameter | .36in, 9.14mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 500 |
Stud Size | M6, 1/4 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-044 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals PVC-RING 08AWG RED | Rapid Electronics |
TE Connectivity TERMINAL R PG 8 1/4 Terminals PVC-RING 0 | Distrelec |
TERMINAL R PG 8 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.54 mm² Wire Size: 13100 – 20800 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.54 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 55621-2 | Internal Number: 55621-2 | TE Connectivity | TE Store |
Terminal R Pg 8 1/4 Rohs Compliant: Yes |Amp Te Connectivity 55621-2 | Newark Electronics |
Ring Tongue Terminal 8AWG 39.64mm 10.94mm Tin Tape Mounted | Avnet America |
Terminal R Pg 8 1/4 | TE Connectivity 55621-2 | RS Americas |
Where can I find additional details, specifications and documents for a 55621-2?
Additional datasheets, footprints and schematics for 55621-2 are listed on our Part Details page. You can also find images and similar parts to 55621-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55621-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55621-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55621-2 fall under?
The 55621-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55621-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55621-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 55621-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55621-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 55621-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55621-2 often in real-time on the comparison pages.
What if I can't find stock of 55621-2?
You can fill out our help required form which you can use to request a quote for 55621-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.