Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 55A |
Length | 36.83mm, 1.45in |
Height | 9.91mm, .39in |
Accepts Wire Insulation Diameter Range | .04 – 1.02in, 1.016 – 25.908mm |
Width | 9.9mm, .39in |
Wire Size | .811 – 6.11mm², 1600.53 – 12066.13CMA, 18 – 10AWG |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Gray |
Housing Material | Polycarbonate |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 7189 |
Agency/Standard Number | E28487 |
VDE Tested | Yes |
Panel Mount Feature Type | Mounting Adapters |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Mating Retention | Without |
Panel Mount Feature | With |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Loose Piece |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug/Receptacle |
Operating Temperature Range | 32 – 221°F, 0 – 105°C |
Hsg,ampinnergy Wtw,1 Pos,gray Rohs Compliant: Yes |Amp Te Connectivity 556137-8 | Newark Electronics |
Conn Housing RCP 1 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 556137-8?
Additional datasheets, footprints and schematics for 556137-8 are listed on our Part Details page. You can also find images and similar parts to 556137-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 556137-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 556137-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 556137-8 fall under?
The 556137-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 556137-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 556137-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 556137-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 556137-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 556137-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 556137-8 often in real-time on the comparison pages.
What if I can't find stock of 556137-8?
You can fill out our help required form which you can use to request a quote for 556137-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.