Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
1,201
in stock
|
Buy Now | |
TE Store
from US$1.90
|
1,990
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
1,201
in stock
|
Buy Now | |
element14
from US$1.05
|
1,201
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 55A |
Wire Size | 1600.53 – 12066.13CMA, .811 – 6.11mm², 18 – 10AWG |
Height | 9.91mm, .39in |
Length | 1.45in, 36.83mm |
Width | .39in, 9.9mm |
Accepts Wire Insulation Diameter Range | 1.016 – 25.908mm, .04 – 1.02in |
Operating Voltage | 600VAC |
Housing Material | Polycarbonate |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28482 |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 7189 |
VDE Tested | Yes |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Panel Mount Feature Type | Mounting Adapters |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | With |
Circuit Application | Power |
Packaging Method | Loose Piece |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug/Receptacle |
Product Type | Housing |
Operating Temperature Range | 0 – 105°C, 32 – 221°F |
HSG,AMPINNERGY WTW,1 POS,WHITE Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 1 Sealable: No Housing Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 556137-1 | Internal Number: 556137-1 | TE Connectivity | TE Store |
Rectangular Power Housing, Pc, Cable Rohs Compliant: Yes |Amp Te Connectivity 556137-1 | Newark Electronics |
RECTANGULAR POWER HOUSING, PC, CABLE | element14 |
Conn Housing RCP 1 POS ST | Avnet America |
1 POS PINNERGY CONN HSG, WHITE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 556137-1?
Additional datasheets, footprints and schematics for 556137-1 are listed on our Part Details page. You can also find images and similar parts to 556137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 556137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 556137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 556137-1 fall under?
The 556137-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 556137-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 556137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 556137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 556137-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 556137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 556137-1 often in real-time on the comparison pages.
What if I can't find stock of 556137-1?
You can fill out our help required form which you can use to request a quote for 556137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.