Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Box Type | Food Cooler |
---|---|
Box Material | PE (Polyethylene), PP (Polypropylene) |
Box Colour | Grey, Orange |
External Height - Imperial | 12" |
External Height - Metric | 304.8mm |
External Depth - Imperial | 12" |
RoHS Compliant | NA |
Cooler, 17-Quart, 12" X 16.203" X 12" | Newark Electronics |
Tradesman Pro Tough Box Cooler, 17-Quart | Klein Tools 55600 | RS Americas |
Where can I find additional details, specifications and documents for a 55-600?
Additional datasheets, footprints and schematics for 55-600 are listed on our Part Details page. You can also find images and similar parts to 55-600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55-600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55-600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55-600 fall under?
The 55-600 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to 55-600 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55-600 you can contact the distributor directly for product support, shipping queries etc.
Is the 55-600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55-600 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 55-600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55-600 often in real-time on the comparison pages.
What if I can't find stock of 55-600?
You can fill out our help required form which you can use to request a quote for 55-600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.