Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5558872-1,
A08646-000 |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
10,851
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
10,851
in stock
|
Buy Now | |
Heilind Electronics
from US$1.25
|
5,481
in stock
|
Buy Now | |
TE Store
from US$1.37
|
5,437
in stock
|
Buy Now | |
Rapid Electronics
from US$1.61
|
1,577
in stock
|
Buy Now | |
Chip One Stop
from US$1.40
|
1,563
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
1,563
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.25
|
1,096
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.54
|
224
in stock
|
Buy Now | |
RS Americas
from US$1.74
|
53
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
35
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,218
in stock
|
Buy Now | |
element14
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$0.85
|
-
|
Buy Now | |
Farnell
from US$0.95
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Vertical |
Connector Contact Density | Standard |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Number of Positions | 4 |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 16.5mm |
Connector Height | 16.5mm, .65in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | PBT Polyester |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Top |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Shielded | No |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
実装方法 | Box & Tray, Package |
Packaging Quantity | 3328 |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Cat3 Rj22 Modular Jack, 4 Position, 1 Port | Newark Electronics |
CONN JACK 4 PIN STRAIGHT ROHS | Avnet America |
MJTE4PW/0 PNL STOPS | Heilind Electronics |
MJ,TE,4P,W/0 PNL STOPS Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Jack PCB Mount Orientation: Vertical Standard RJ Type Jacks & Plugs | Rj22 Connector | Part Number: 5558872-1 | Internal Number: 5558872-1 | Alias Number: A08646-000 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn W/O PANEL STOPS 4-4 | Rapid Electronics |
TE Connectivity - AMP Modular Connector without Panel Stops | Distrelec |
Socket | Transfer Multisort Elektronik |
Cat3 modular RJ22 jack,4/4,vertical, THT | RS |
Cat3 4P4C Straight Through Hole UTP RJ22 Modular Jack Connector | TE Connectivity 5558872-1 | RS Americas |
4 Position Single Port Straight Through Hole RJ22 Modular Jack | Future Electronics |
RJ22 CONNECTOR, JACK, 4P4C, 1PORT, CAT3 | element14 |
4/4 RJ22 MOD JACK STD T/H TOP | TTI Europe |
Status: | Unknown |
---|---|
Series: | CGS TE TE-MA Series |
RoHS: | Unknown |
Modular Connector Type | RJ22 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | CGS TE TE-MA Series |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | RJ22 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 4Contacts |
No. of Ports | 1Ports |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 5558872-1?
Additional datasheets, footprints and schematics for 5558872-1 are listed on our Part Details page. You can also find images and similar parts to 5558872-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5558872-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5558872-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5558872-1 fall under?
The 5558872-1 is listed under Connectors > Modular Jacks & Plugs > RJ22 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5558872-1 when available in the RJ22 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5558872-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5558872-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5558872-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 5558872-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5558872-1 often in real-time on the comparison pages.
What if I can't find stock of 5558872-1?
You can fill out our help required form which you can use to request a quote for 5558872-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.