Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | Modular Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 10P10C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
Connector Type | RJ50 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Gender | Plug |
No. of Contacts | 10Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
MJPLUG,10P,ROUND,STRAND,24-28 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-557963-2?
Additional datasheets, footprints and schematics for 5-557963-2 are listed on our Part Details page. You can also find images and similar parts to 5-557963-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-557963-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-557963-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-557963-2 fall under?
The 5-557963-2 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-557963-2 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-557963-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-557963-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-557963-2 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 5-557963-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-557963-2 often in real-time on the comparison pages.
What if I can't find stock of 5-557963-2?
You can fill out our help required form which you can use to request a quote for 5-557963-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.