Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.50
Ground Bracket Material | Carbon Steel |
---|---|
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Ground Bracket Plating Material | Tin |
Color | Black |
Shield Material | Zinc |
Plating Material | Polyester |
Number of Positions | 50 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | .76µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3.5A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Color | Black |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Polyester GF |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Screwlocks |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Bail-Clip Material | Stainless Steel |
Bail-Clip Finish | Passivated |
Panel Mount Feature | With |
Mounting Hole Diameter | .128in |
Panel Attachment Style | Rear Mount |
Mating Connector Lock | With |
Screw Size | 14702 |
Circuit Application | Signal |
Comb Material | Polyester |
Packaging Method | Tray |
Packaging Quantity | 40 |
Product Type | Connector |
Row-to-Row Spacing | .085 |
Sealable | No |
Profile | Standard |
Connector System | Cable-to-Board |
Grounded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Shielded | Yes |
Orientation | Standard |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Rcpt Assy Shld 50 Posn Rtang |Amp Te Connectivity 5557932-2 | Newark Electronics |
RCPT ASSY SHLD 50 POSN RTANG | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub RCPT ASSYSHLD 50 PN RTANG | Distrelec |
Status: | Unknown |
---|---|
Series: | Champ 0.085 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | Wire to Board |
Contact Termination Type | Through Hole |
Product Range | Champ 0.085 Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5557932-2?
Additional datasheets, footprints and schematics for 5557932-2 are listed on our Part Details page. You can also find images and similar parts to 5557932-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5557932-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5557932-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5557932-2 fall under?
The 5557932-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5557932-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5557932-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5557932-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5557932-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 5557932-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5557932-2 often in real-time on the comparison pages.
What if I can't find stock of 5557932-2?
You can fill out our help required form which you can use to request a quote for 5557932-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.