Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
10,498
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
10,498
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
10,498
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
10,498
in stock
|
Buy Now | |
TE Store
from US$2.74
|
1,995
in stock
|
Buy Now | |
Avnet America
from US$1.85
|
101
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
-
|
Buy Now | |
RS Americas
from US$2.60
|
-
|
Buy Now | |
element14
from US$2.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Status Indicator | None |
Number of Positions | 6 |
Connector Contact Density | Standard |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
コネクタの高さ | 12.7mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 12.7mm, .5in |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Housing Material | High Temperature Nylon |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Panel, Board Mount |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Package, Box & Tray |
実装方法 | Package, Box & Tray |
Packaging Quantity | 168 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ25 |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn 6 Pos Rj25 Smt Right |Amp Te Connectivity 5557314-1 | Newark Electronics |
Modular Conn/Ethernet Conn 6 POS RJ25 SMT RIGHT | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MODULAR CONN, R/A RJ25 JACK, 6P6C, CAT3 | Farnell |
MJ,LPF,R/A,6P/6C,SMT,TRAY PACK Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 5557314-1 | Internal Number: 5557314-1 | TE Connectivity | TE Store |
Conn RJ-25 F 6 POS 1.27mm Solder RA SMD 6 Terminal 1 Port Tray Cat 3 | Avnet America |
6 Position Single Port Right Angle Surface Mount RJ25 Modular Jack | Future Electronics |
Cat3 6P6C Right Angle Surface Mount UTP RJ25 Modular Jack Connector | TE Connectivity 5557314-1 | RS Americas |
JACK, SMT, SIDE ENTRY, 6/6 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ25 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Surface Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Type | RJ25 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Gender | Jack |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 5557314-1?
Additional datasheets, footprints and schematics for 5557314-1 are listed on our Part Details page. You can also find images and similar parts to 5557314-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5557314-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5557314-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5557314-1 fall under?
The 5557314-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5557314-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5557314-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5557314-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5557314-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5557314-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5557314-1 often in real-time on the comparison pages.
What if I can't find stock of 5557314-1?
You can fill out our help required form which you can use to request a quote for 5557314-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.