Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Gender | Jack |
RoHS Compliant | Yes |
MJ,TE,8P | Heilind Electronics |
Mod Jack RJ45 Cat 3 top entry PCB Mount | RS |
Mj Te 8P |Amp Te Connectivity 5556416-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|---|
Contact Material | Phosphor Bronze |
Contact Plating | Gold over Nickel Plated Contacts |
Contact Termination Type | Solder |
Gender | Jack |
Where can I find additional details, specifications and documents for a 5556416-2.?
Additional datasheets, footprints and schematics for 5556416-2. are listed on our Part Details page. You can also find images and similar parts to 5556416-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5556416-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5556416-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5556416-2. fall under?
The 5556416-2. is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5556416-2. when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5556416-2. you can contact the distributor directly for product support, shipping queries etc.
Is the 5556416-2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5556416-2. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and Farnell have stock available or on a lead time for 5556416-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5556416-2. often in real-time on the comparison pages.
What if I can't find stock of 5556416-2.?
You can fill out our help required form which you can use to request a quote for 5556416-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.