Status: | Unknown |
---|---|
Series: | SlimStack 55560 Series |
RoHS: | Unknown |
Prices starting from US$1.86
Product Range | SlimStack 55560 Series |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
MEZZANINE CONN, HDR, 40POS, 2ROW, 0.5MM | element14 |
55560-0407-Tr750 |Molex 55560-0407 | Newark Electronics |
Conn Board to Board PL 40 POS 0.5mm Solder ST SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 55560-0407?
Additional datasheets, footprints and schematics for 55560-0407 are listed on our Part Details page. You can also find images and similar parts to 55560-0407 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55560-0407 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55560-0407 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55560-0407 fall under?
The 55560-0407 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 55560-0407 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55560-0407 you can contact the distributor directly for product support, shipping queries etc.
Is the 55560-0407 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55560-0407 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 55560-0407.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55560-0407 often in real-time on the comparison pages.
What if I can't find stock of 55560-0407?
You can fill out our help required form which you can use to request a quote for 55560-0407 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.