Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
26,509
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
12,000
in stock
|
Buy Now | |
element14
from US$1.00
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
Mezzanine Conn, Hdr, 24Pos, 2Row, 0.5Mm | Newark Electronics |
MEZZANINE CONN, HDR, 24POS, 2ROW, 0.5MM | element14 |
Molex 0.5 SlimStack Plug BTB SMD 24CKT | Distrelec |
Conn Board to Board PL 24 POS 0.5mm Solder ST SMD Embossed T/R | Avnet America |
24w D/R BTB vertical plug, SMT,0.5mm | Molex Incorporated 55560-0247 | RS Americas |
Where can I find additional details, specifications and documents for a 55560-0247?
Additional datasheets, footprints and schematics for 55560-0247 are listed on our Part Details page. You can also find images and similar parts to 55560-0247 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55560-0247 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55560-0247 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55560-0247 fall under?
The 55560-0247 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 55560-0247 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55560-0247 you can contact the distributor directly for product support, shipping queries etc.
Is the 55560-0247 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55560-0247 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 55560-0247.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55560-0247 often in real-time on the comparison pages.
What if I can't find stock of 55560-0247?
You can fill out our help required form which you can use to request a quote for 55560-0247 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.