Status: | Unknown |
---|---|
Series: | SlimStack 55560 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
1,670
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
189,000
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
17,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
7,067
in stock
|
Buy Now | |
element14
from US$1.65
|
7,067
in stock
|
Buy Now | |
Farnell
from US$1.02
|
7,067
in stock
|
Buy Now | |
Heilind Electronics
from US$1.72
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.72
|
250
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SlimStack 55560 Series |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Molex 0.5 SlimStack Plug BTB SMD 20CKT | Distrelec |
Connector, Stacking, Header, 20Pos, 2Row | Newark Electronics |
CONNECTOR, STACKING, HEADER, 20POS, 2ROW | element14 |
20 way SMT stacking plug connector,1.5mm | RS |
CUT TAPE 0.5 BTB PLG HSG ASSY EMBS | Heilind Electronics |
Conn Board to Board PL 20 POS 0.5mm Solder ST SMD Embossed T/R | Avnet America |
20 way SMT stacking plug connector,1.5mm | Molex Incorporated 55560-0207 | RS Americas |
0.5 SLIMSTACK PLUG SMT 20CIRCU | TTI Europe |
0.50mm Pitch SlimStackâ„¢ Plug, Surface Mount, Dual Row, Vertical, 1.50mm Stack Height, 20 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 55560-0207?
Additional datasheets, footprints and schematics for 55560-0207 are listed on our Part Details page. You can also find images and similar parts to 55560-0207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55560-0207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55560-0207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55560-0207 fall under?
The 55560-0207 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 55560-0207 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55560-0207 you can contact the distributor directly for product support, shipping queries etc.
Is the 55560-0207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55560-0207 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 55560-0207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55560-0207 often in real-time on the comparison pages.
What if I can't find stock of 55560-0207?
You can fill out our help required form which you can use to request a quote for 55560-0207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.