Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
176
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
4,196
in stock
|
Buy Now | |
TE Store
from US$1.23
|
2,256
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
1,824
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
1,824
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
176
in stock
|
Buy Now | |
element14
from US$0.79
|
176
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Positions | 6 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Keyed | No |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 1.27µm |
コネクタの高さ | 12.57mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 12.57mm, .495in |
PCB Tail Length | .15in, 3.8mm |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature Type | Panel Stops |
Shielded | No |
Packaging Quantity | 608 |
Packaging Method | Box & Tray, Package |
実装方法 | Package, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector System | Cable-to-Board |
Modular Jack & Plug Interface Type | RJ14 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,LPF,R/A,6P/4C,PNL STOPS,BU Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj14 Connector | Part Number: 5555163-2 | Internal Number: 5555163-2 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 6P4C JK LO PRO R/A | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Panel Stops | Distrelec |
6/4 Position Single Port Right Angle Through Hole RJ14 Modular Jack | Future Electronics |
Cat3 Rj14 Modular Jack, 6 Position, 1 Port | Newark Electronics |
CAT3 RJ14 MODULAR JACK, 6 POSITION, 1 PORT | element14 |
Cat3 6P Right Angle PCB Mount Female Modular Jack Unshielded RJ14 Connector | TE Connectivity 5555163-2 | RS Americas |
Socket | Transfer Multisort Elektronik |
6PIN RJ14 PCB | Avnet America |
Where can I find additional details, specifications and documents for a 5555163-2?
Additional datasheets, footprints and schematics for 5555163-2 are listed on our Part Details page. You can also find images and similar parts to 5555163-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555163-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555163-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555163-2 fall under?
The 5555163-2 is listed under Connectors > Modular Jacks & Plugs > RJ14 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555163-2 when available in the RJ14 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555163-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555163-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555163-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, Rapid Electronics, Distrelec and Future Electronics have stock available or on a lead time for 5555163-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555163-2 often in real-time on the comparison pages.
What if I can't find stock of 5555163-2?
You can fill out our help required form which you can use to request a quote for 5555163-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.