Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
TE Store
from US$1.52
|
9,705
in stock
|
Buy Now | |
Heilind Electronics
from US$1.31
|
1,967
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.31
|
459
in stock
|
Buy Now | |
Rapid Electronics
from US$1.24
|
112
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
112
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
92
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
30
in stock
|
Buy Now | |
Avnet America
-
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.90
|
-
|
Buy Now | |
Farnell
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Keyed | No |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Connector Contact Density | Standard |
Number of Positions | 6 |
Port Matrix Configuration | 1 x 1 |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | .15in, 3.8mm |
Connector Height | 12.57mm, .49in |
コネクタの高さ | 12.57mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Entry Location | Side |
Housing Material | PBT |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature Type | Panel Stops |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Package, Box & Tray |
実装方法 | Package, Box & Tray |
Packaging Quantity | 152 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Connector System | Cable-to-Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ25 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,LPF,R/A,6P/6C,PNL STOPS,BU Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 5555163-1 | Internal Number: 5555163-1 | TE Connectivity | TE Store |
MJLPFR/A6P/6CPNL STOPSBU | Heilind Electronics |
Modular Conn/Ethernet Conn 6P6C LO PRO R/A | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Panel Stops | Distrelec |
Socket | Transfer Multisort Elektronik |
6 Position Single Port Right Angle Through Hole RJ25 Modular Jack | Future Electronics |
PCB MOUNTED JACKS | Avnet America |
ER - Jack | RS |
Cat3 Rj25 Modular Jack, 6 Position, 1 Port | Newark Electronics |
Jack PCB Mounted Jack 6 Polyester (PBT) Phosphor Bronze 0.5 in. | TE Connectivity 5555163-1 | RS Americas |
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ25 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Where can I find additional details, specifications and documents for a 5555163-1?
Additional datasheets, footprints and schematics for 5555163-1 are listed on our Part Details page. You can also find images and similar parts to 5555163-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555163-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555163-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555163-1 fall under?
The 5555163-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555163-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555163-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555163-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555163-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Distrelec have stock available or on a lead time for 5555163-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555163-1 often in real-time on the comparison pages.
What if I can't find stock of 5555163-1?
You can fill out our help required form which you can use to request a quote for 5555163-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.