Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
627
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
7,660
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
2,342
in stock
|
Buy Now | |
TE Store
from US$1.54
|
1,910
in stock
|
Buy Now | |
Heilind Electronics
from US$1.33
|
1,440
in stock
|
Buy Now | |
TTI Europe
from US$0.88
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
627
in stock
|
Buy Now | |
element14
from US$1.07
|
627
in stock
|
Buy Now | |
Rapid Electronics
from US$1.74
|
493
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
488
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
445
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
445
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.33
|
336
in stock
|
Buy Now | |
RS Americas
from US$1.37
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.72
|
28
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,032
in stock
|
Buy Now | |
Boersig
from US$1.23
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
PCB Ground Tab Location | 3.05mm, .12in |
Shield Plating Material | Tin |
Connector Profile | Low |
Shield Material | Copper Alloy |
Port Configuration | Single Port |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle |
Number of PCB Ground Tabs | 2 |
Status Indicator | None |
Connector Contact Density | Standard |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material Thickness | 50µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
PCB Tail Length | 3.8mm, .15in |
Connector Height | 12.57mm, .49in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 12.57mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
Packaging Quantity | 152 |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ25 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
6 Position Single Port Right Angle Through Hole RJ25 Modular Jack | Future Electronics |
MJ R/A LPF 6P/6C SHLD PNL TRAY | Avnet America |
MJ,R/A,LPF,6P/6C,SHLD,PNL,TRAY Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 5555154-1 | Internal Number: 5555154-1 | TE Connectivity | TE Store |
MJR/ALPF6P/6CSHLDPNLTRAY | Heilind Electronics |
6/6 MOD JACK RT ANGLE LOW PRO | TTI Europe |
Jack, Modular, Pc Board, Ground, 6/6 | Newark Electronics |
JACK, MODULAR, PC BOARD, GROUND, 6/6 | element14 |
Modular Conn/Ethernet Conn 6P6C SHIELDED | Rapid Electronics |
TE Connectivity MJ R/A LPF 6P/6C SHLD PNL TRAY Modular Connectors / Ethernet Connectors 6P6C SHIELDED | Distrelec |
Jack | RS Americas |
Socket | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ25 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | RJ25 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 5555154-1?
Additional datasheets, footprints and schematics for 5555154-1 are listed on our Part Details page. You can also find images and similar parts to 5555154-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555154-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555154-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555154-1 fall under?
The 5555154-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555154-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555154-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555154-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555154-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, TE Store, Heilind Electronics and TTI Europe have stock available or on a lead time for 5555154-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555154-1 often in real-time on the comparison pages.
What if I can't find stock of 5555154-1?
You can fill out our help required form which you can use to request a quote for 5555154-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.