Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.59
|
62
in stock
|
Buy Now | |
TE Store
from US$16.70
|
911
in stock
|
Buy Now | |
Chip One Stop
from US$7.87
|
559
in stock
|
Buy Now | |
Rapid Electronics
from US$16.62
|
135
in stock
|
Buy Now | |
Distrelec
from US$19.31
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$12.37
|
70
in stock
|
Buy Now | |
element14
from US$15.96
|
62
in stock
|
Buy Now | |
Avnet America
from US$11.62
|
13
in stock
|
Buy Now | |
Future Electronics
from US$12.38
|
-
|
Buy Now | |
RS Americas
from US$15.71
|
-
|
Buy Now | |
Avnet Asia
from US$12.14
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Polyester |
---|---|
Shield Material | Zinc |
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Ground Bracket Plating Material | Tin |
Color | Black |
Ground Bracket Material | Carbon Steel |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 50 |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color | Black |
Housing Material | Polyester GF |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock Type | Bail Lock |
Bail-Clip Material | Stainless Steel |
Bail-Clip Finish | Passivated |
Panel Mount Feature | With |
Mounting Hole Diameter | .128in |
Panel Attachment Style | Rear Mount |
Mating Connector Lock | With |
Screw Size | 14702 |
Circuit Application | Signal |
Comment | Maximum PC Board Thickness 1.57 [.062], Compatible with IBM PC AT and PC XT., SCSI- Applicable. |
Comb Material | Polyester |
Packaging Quantity | 270 |
Packaging Method | Box |
Profile | Low |
Shielded | Yes |
Product Type | Connector |
Row-to-Row Spacing | .085 |
Sealable | No |
Grounded | Yes |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Orientation | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
RCPT ASSY,LPF,RTANG,50 POSN Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 50 2.16 mm | D-Sub Shielded Receptacle Assembly: Right Angle & 2.16Mm | Part Number: 5555149-1 | Internal Number: 5555149-1 | TE Connectivity | TE Store |
D-Sub Standard Conn IBM COMPATIBLE bail lock 4-40 | Rapid Electronics |
TE Connectivity RCPT ASSY LPF RTANG 50 POSN Telecom and Datacom Connector 50 Contact(s) Female Right Angle Solder Terminal 14702 Receptacle | Distrelec |
I-O CONNECTORS | Farnell |
I/O Connector, Rcpt, 50Pos, Th | Newark Electronics |
I/O CONNECTOR, RCPT, 50POS, TH | element14 |
Conn IEEE 488 RCP 50 POS 2.16mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
CHAMP 50 Position 2.16 mm Right Angle Socket Ribbon Through Hole Connector | Future Electronics |
CONNECTOR, RECEPTACLE, CHAMP, 50 POS, RIGHT ANGLE SHIELDED, LOW PROFILE, BAIL LO | TE Connectivity 5555149-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | CHAMP Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5555149-1?
Additional datasheets, footprints and schematics for 5555149-1 are listed on our Part Details page. You can also find images and similar parts to 5555149-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555149-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555149-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555149-1 fall under?
The 5555149-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555149-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555149-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555149-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555149-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 5555149-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555149-1 often in real-time on the comparison pages.
What if I can't find stock of 5555149-1?
You can fill out our help required form which you can use to request a quote for 5555149-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.