Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.19
|
95
in stock
|
Buy Now | |
TE Store
from US$14.06
|
247
in stock
|
Buy Now | |
Newark Electronics
from US$17.85
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$11.50
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$13.40
|
95
in stock
|
Buy Now | |
Farnell
from US$15.13
|
78
in stock
|
Buy Now | |
Avnet America
from US$11.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Polyester |
---|---|
Shield Plating Material | Nickel over Copper |
Shield Material | Die Cast Metal |
Shield Plating Finish | Bright |
Ground Bracket Plating Material | Tin |
Color | Black |
Ground Bracket Material | Carbon Steel |
Preloaded | Yes |
Number of Positions | 50 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock Type | Bail Lock |
Bail-Clip Material | Stainless Steel |
Bail-Clip Finish | Passivated |
Panel Mount Feature | With |
Mounting Hole Diameter | .128in |
Panel Attachment Style | Rear Mount |
Mating Connector Lock | With |
Screw Size | 14702 |
Circuit Application | Signal |
Comb Material | Polyester |
Packaging Method | Tray |
Packaging Quantity | 30 |
Profile | Standard |
Row-to-Row Spacing | .085 |
Product Type | Connector |
Orientation | Standard |
Shielded | Yes |
Connector System | Cable-to-Board |
Sealable | No |
Grounded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
RCPT ASSY,SHLD,50POS,CHAMP,R/A Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 50 2.16 mm | D-Sub Shielded Receptacle Assembly: Right Angle & 2.16Mm | Part Number: 5555057-1 | Internal Number: 5555057-1 | TE Connectivity | TE Store |
D-Sub Standard Conn Ra 50P Standard 4-40 Board |Amp Te Connectivity 5555057-1 | Newark Electronics |
D-Sub Standard Conn RA 50P STANDARD 4-40 board | Rapid Electronics |
TE Connectivity RCPT ASSY SHLD 50POS CHAMP R/A I/O Connectors RA 50P STANDARD 4-40 board lock groundin | Distrelec |
Conn IEEE 488 RCP 50 POS 2.16mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Champ 0.085 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | Wire to Board |
Contact Termination Type | Through Hole |
Product Range | Champ 0.085 Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5555057-1?
Additional datasheets, footprints and schematics for 5555057-1 are listed on our Part Details page. You can also find images and similar parts to 5555057-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555057-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555057-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555057-1 fall under?
The 5555057-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555057-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555057-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555057-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555057-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5555057-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555057-1 often in real-time on the comparison pages.
What if I can't find stock of 5555057-1?
You can fill out our help required form which you can use to request a quote for 5555057-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.