Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
32,125
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
31,906
in stock
|
Buy Now | |
Farnell
from US$1.17
|
25,550
in stock
|
Buy Now | |
TE Store
from US$1.56
|
3,994
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
2,101
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
303
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
303
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
219
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
55
in stock
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
Connector Contact Density | Standard |
Keyed | Yes |
Status Indicator | None |
Number of Positions | 6 |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A, .2A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 50µin |
コネクタの高さ | 16.13mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 16.13mm, .635in |
PCB Tail Length | .15in, 3.8mm |
Housing Color | Gray |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature Type | Panel Stops |
Shielded | No |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 152 |
実装方法 | Package, Box & Tray |
Modular Connector Style | Jack |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ25 |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn 1X1 6/6 R/A KEYED GRAY | Rapid Electronics |
MODULAR CONN, R/A RJ25 JACK, 6P6C, CAT3 | Farnell |
MJ,R/A,6P,PNL,RH LTCH,GRY Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 5555003-1 | Internal Number: 5555003-1 | TE Connectivity | TE Store |
6 Position Single Port Right Angle Through Hole RJ25 Modular Jack | Future Electronics |
Modular Connector Type:Rj25 Jack | Newark Electronics |
MJ.R/A 6P PNL RH LTCH CRY | Avnet America |
TE Connectivity - AMP ModConn 1X1 6/6 R/A KEYED GRAY | Distrelec |
Socket | Transfer Multisort Elektronik |
ER - Mod Jack | RS |
Cat3 6P6C Right Angle Through Hole RJ25 Modular Jack Connector | TE Connectivity 5555003-1 | RS Americas |
CONNECTOR, RJ25, JACK, 1PORT, 6P6C, CAT3 | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Modular Connector Type | RJ25 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | AMP-LATCH Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ25 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 5555003-1?
Additional datasheets, footprints and schematics for 5555003-1 are listed on our Part Details page. You can also find images and similar parts to 5555003-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5555003-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5555003-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5555003-1 fall under?
The 5555003-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5555003-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5555003-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5555003-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5555003-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Future Electronics have stock available or on a lead time for 5555003-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5555003-1 often in real-time on the comparison pages.
What if I can't find stock of 5555003-1?
You can fill out our help required form which you can use to request a quote for 5555003-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.